Integrated Device Technology 3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs 74ALVC164245PAG8

Description
The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs - 74ALVC164245PAG8 - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs
74ALVC164245PAG8
3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs 74ALVC164245PAG8
The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C

The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C

Supplier's Site Datasheet
Bus Transceivers - 2173704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2173704P
Bus Transceivers 2173704P
16-bit 3.3V-to-5V Transceiver

16-bit 3.3V-to-5V Transceiver

Supplier's Site
Bus Transceivers - 2173704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2173704
Bus Transceivers 2173704
16-bit 3.3V-to-5V Transceiver

16-bit 3.3V-to-5V Transceiver

Supplier's Site
Bus Transceivers - 2173703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2173703
Bus Transceivers 2173703
16-bit 3.3V-to-5V Transceiver

16-bit 3.3V-to-5V Transceiver

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ALVC164245PAG8 2173704P 2173704
Product Name 3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs Bus Transceivers Bus Transceivers
Technology CMOS
Device Type Transceiver Transceiver; Bus Transceiver Transceiver; Bus Transceiver
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1900774P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details