Integrated Device Technology 3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs 74ALVC164245PAG

Description
The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs - 74ALVC164245PAG - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs
74ALVC164245PAG
3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs 74ALVC164245PAG
The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C

The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C

Supplier's Site Datasheet
Bus Transceivers - 2177897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2177897P
Bus Transceivers 2177897P
LOGIC

LOGIC

Supplier's Site
Bus Transceivers - 2177896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2177896
Bus Transceivers 2177896
LOGIC

LOGIC

Supplier's Site
Bus Transceivers - 2177897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2177897
Bus Transceivers 2177897
LOGIC

LOGIC

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ALVC164245PAG 2177897P 2177896
Product Name 3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs Bus Transceivers Bus Transceivers
Technology CMOS
Device Type Transceiver Transceiver; Bus Transceiver Transceiver; Bus transceiver
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3019-F-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers