Integrated Device Technology 3.3V CMOS 16-Bit Universal Bus Driver with 3-State Outputs 74ALVC162334PAG

Description
The 74ALVC162334 is a 16-bit universal bus driver that has series resistors in the device output structure which will significantly reduce line noise when used with light loads. This driver has been designed to drive ±12mA at the designated threshold levels. The 74ALVC162334 operates at -40C to +85C
Datasheet
Description
The 74ALVC162334 is a 16-bit universal bus driver that has series resistors in the device output structure which will significantly reduce line noise when used with light loads. This driver has been designed to drive ±12mA at the designated threshold levels. The 74ALVC162334 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 16-Bit Universal Bus Driver with 3-State Outputs - 74ALVC162334PAG - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 16-Bit Universal Bus Driver with 3-State Outputs
74ALVC162334PAG
3.3V CMOS 16-Bit Universal Bus Driver with 3-State Outputs 74ALVC162334PAG
The 74ALVC162334 is a 16-bit universal bus driver that has series resistors in the device output structure which will significantly reduce line noise when used with light loads. This driver has been designed to drive ±12mA at the designated threshold levels. The 74ALVC162334 operates at -40C to +85C

The 74ALVC162334 is a 16-bit universal bus driver that has series resistors in the device output structure which will significantly reduce line noise when used with light loads. This driver has been designed to drive ±12mA at the designated threshold levels. The 74ALVC162334 operates at -40C to +85C

Supplier's Site Datasheet
Universal Bus Functions - 74ALVC162334PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
74ALVC162334PAG
Universal Bus Functions 74ALVC162334PAG
Universal Bus Driver 16-Bit 48-TSSOP

Universal Bus Driver 16-Bit 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 74ALVC162334PAG 74ALVC162334PAG
Product Name 3.3V CMOS 16-Bit Universal Bus Driver with 3-State Outputs Universal Bus Functions
Technology CMOS
Device Type Line / Bus Driver; Buffer Line / Bus Controller
Supply Voltage 3.3V 3.6V; Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers