Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT138M CD74HCT138M

Description
Manufacturer: Harris Corporation Win Source Part Number: 915164-CD74HCT138M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT138 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915164-CD74HCT138M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT138 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT138M - 915164-CD74HCT138M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT138M
915164-CD74HCT138M
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT138M 915164-CD74HCT138M
Manufacturer: Harris Corporation Win Source Part Number: 915164-CD74HCT138M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT138 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915164-CD74HCT138M
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCT138
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 40
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HCT138M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HCT138M
Logic - Signal Switches, Multiplexers, Decoders CD74HCT138M
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 915164-CD74HCT138M CD74HCT138M
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT138M Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BPWR - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
8-channel analog multiplexer/demultiplexer - 74HC4051BQ-Q100/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details