Integrated Device Technology 128K x 36 SuperSync II FIFO, 3.3V 72V36110L7-5PFGI

Description
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro nous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.
Request a Quote Datasheet
Description
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro nous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 36 SuperSync II FIFO, 3.3V - 72V36110L7-5PFGI - Integrated Device Technology
San Jose, CA, USA
128K x 36 SuperSync II FIFO, 3.3V
72V36110L7-5PFGI
128K x 36 SuperSync II FIFO, 3.3V 72V36110L7-5PFGI
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchro nous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.

The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match busses of unequal sizes.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72V36110L7-5PFGI - 776628-72V36110L7-5PFGI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V36110L7-5PFGI
776628-72V36110L7-5PFGI
Logic - Logic - FIFOs Memory - 72V36110L7-5PFGI 776628-72V36110L7-5PFGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776628-72V36110L7-5P FGI Series: 72V Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 133.3MHz Function: Synchronous Memory Size: 4.7M (131K x 36) Access Time: 5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: 72V36110L Categories: Integrated Circuits (ICs) Manufacturer Package: 128-TQFP (14x20) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): FQV36110L7-5PFI; FQV36110L7-5PFTR; FQV36110L7-5PF; FQV36110L15PFTR; Introduction Date: May 25, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776628-72V36110L7-5PFGI
Series: 72V
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 133.3MHz
Function: Synchronous
Memory Size: 4.7M (131K x 36)
Access Time: 5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: 72V36110L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-TQFP (14x20)
Maximum Supply Current: 40mA
Alternative Parts (Cross-Reference): FQV36110L7-5PFI; FQV36110L7-5PFTR; FQV36110L7-5PF; FQV36110L15PFTR;
Introduction Date: May 25, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72V36110L7-5PFGI 776628-72V36110L7-5PFGI
Product Name 128K x 36 SuperSync II FIFO, 3.3V Logic - Logic - FIFOs Memory - 72V36110L7-5PFGI
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 133 MHz 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4096 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 00002331896 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 27C512-12/L092 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details