Integrated Device Technology 2K x 9 SyncFIFO, 3.3V 72V231L20PF

Description
The 72V231 is a 2K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72231 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.
Datasheet
Description
The 72V231 is a 2K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72231 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 9 SyncFIFO, 3.3V - 72V231L20PF - Integrated Device Technology
San Jose, CA, USA
2K x 9 SyncFIFO, 3.3V
72V231L20PF
2K x 9 SyncFIFO, 3.3V 72V231L20PF
The 72V231 is a 2K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72231 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.

The 72V231 is a 2K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72231 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V231L20PF
Product Name 2K x 9 SyncFIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 50 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821502VXF - 5962R1821502VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
SN74ACT7806 256 x 18 asynchronous FIFO memory - SN74ACT7806-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers