Rochester Electronics Logic - Logic - FIFOs Memory - C67401AN C67401AN

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 914583-C67401AN Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 64 x 4 Uni-Directional 15MHz 40ns 16-PDIP Package: Bulk Package: 16-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 914583-C67401AN Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 64 x 4 Uni-Directional 15MHz 40ns 16-PDIP Package: Bulk Package: 16-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - C67401AN - 914583-C67401AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - C67401AN
914583-C67401AN
Logic - Logic - FIFOs Memory - C67401AN 914583-C67401AN
Manufacturer: Advanced Micro Devices Win Source Part Number: 914583-C67401AN Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 64 x 4 Uni-Directional 15MHz 40ns 16-PDIP Package: Bulk Package: 16-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 914583-C67401AN
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 64 x 4 Uni-Directional 15MHz 40ns 16-PDIP
Package: Bulk
Package: 16-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - C67401AN - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
C67401AN
Logic - FIFOs Memory C67401AN
FIFO, 64X4, 50NS, ASYNCHRONOUS

FIFO, 64X4, 50NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 914583-C67401AN C67401AN
Product Name Logic - Logic - FIFOs Memory - C67401AN Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S288AJ/B - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 28576411 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers