Integrated Device Technology Logic - Logic - FIFOs Memory - 7203L50TP 7203L50TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776605-7203L50TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7203L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): SN74ACT7203L25NP; SN74ACT7203L15NP; SN74ACT7203L50NP; LH540203D-35; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776605-7203L50TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7203L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): SN74ACT7203L25NP; SN74ACT7203L15NP; SN74ACT7203L50NP; LH540203D-35; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7203L50TP - 776605-7203L50TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7203L50TP
776605-7203L50TP
Logic - Logic - FIFOs Memory - 7203L50TP 776605-7203L50TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776605-7203L50TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7203L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): SN74ACT7203L25NP; SN74ACT7203L15NP; SN74ACT7203L50NP; LH540203D-35; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776605-7203L50TP
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 50ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: 7203L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Maximum Supply Current: 120mA
Alternative Parts (Cross-Reference): SN74ACT7203L25NP; SN74ACT7203L15NP; SN74ACT7203L50NP; LH540203D-35;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776605-7203L50TP
Product Name Logic - Logic - FIFOs Memory - 7203L50TP
Memory Category FIFO
Data Rate 15 MHz
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V3660 4096 x 36 Synchronous FIFO Memory - SN74V3660-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Memory - 99326-E0496-B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details