Integrated Device Technology 16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9369L6PF8

Description
The 70V9369 is a high-speed 16K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V9369 is a high-speed 16K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through - 70V9369L6PF8 - Integrated Device Technology
San Jose, CA, USA
16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
70V9369L6PF8
16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9369L6PF8
The 70V9369 is a high-speed 16K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V9369 is a high-speed 16K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V9369L6PF8
Product Name 16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details