Integrated Device Technology 512K x 18 Synchronous Bank-Switchable Dual-Port SRAM 70V7339S166BF8

Description
The 70V7339 is a high-speed 512K x 18 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 8K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 8K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V7339 is a high-speed 512K x 18 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 8K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 8K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512K x 18 Synchronous Bank-Switchable Dual-Port SRAM - 70V7339S166BF8 - Integrated Device Technology
San Jose, CA, USA
512K x 18 Synchronous Bank-Switchable Dual-Port SRAM
70V7339S166BF8
512K x 18 Synchronous Bank-Switchable Dual-Port SRAM 70V7339S166BF8
The 70V7339 is a high-speed 512K x 18 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 8K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 8K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V7339 is a high-speed 512K x 18 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 8K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 8K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V7339S166BF8
Product Name 512K x 18 Synchronous Bank-Switchable Dual-Port SRAM
Memory Category DPRAM; SRAM Chip
Logic Family TTL
Data Rate 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 9216 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY14B512J2-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers