Integrated Device Technology 2K x 9 Dual-Port RAM 70125L25JG

Description
The 70125 is a high-speed 2K x 9 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port together with the 70121 “ MASTER ” in 18-bit-or-more word width systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power-down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70125 is a high-speed 2K x 9 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port together with the 70121 “ MASTER ” in 18-bit-or-more word width systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power-down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 9 Dual-Port RAM - 70125L25JG - Integrated Device Technology
San Jose, CA, USA
2K x 9 Dual-Port RAM
70125L25JG
2K x 9 Dual-Port RAM 70125L25JG
The 70125 is a high-speed 2K x 9 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port together with the 70121 “ MASTER ” in 18-bit-or-more word width systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power-down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70125 is a high-speed 2K x 9 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port together with the 70121 “ MASTER ” in 18-bit-or-more word width systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power-down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70125L25JG
Product Name 2K x 9 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 751205-0010 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details