Integrated Device Technology 4-Output Low Power Fanout Buffer For PCIe Gen3 And 10G Ethernet 6V31021NLGI

Description
The IDT6V31021 is a 4-output low- power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 167 MHz and supports all SERDES clock frequencies for Freescale QorIQ CPUs.
Datasheet
Description
The IDT6V31021 is a 4-output low- power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 167 MHz and supports all SERDES clock frequencies for Freescale QorIQ CPUs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Output Low Power Fanout Buffer For PCIe Gen3 And 10G Ethernet - 6V31021NLGI - Integrated Device Technology
San Jose, CA, USA
4-Output Low Power Fanout Buffer For PCIe Gen3 And 10G Ethernet
6V31021NLGI
4-Output Low Power Fanout Buffer For PCIe Gen3 And 10G Ethernet 6V31021NLGI
The IDT6V31021 is a 4-output low- power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 167 MHz and supports all SERDES clock frequencies for Freescale QorIQ CPUs.

The IDT6V31021 is a 4-output low- power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 167 MHz and supports all SERDES clock frequencies for Freescale QorIQ CPUs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 6V31021NLGI
Product Name 4-Output Low Power Fanout Buffer For PCIe Gen3 And 10G Ethernet
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 66 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54LS243/BCA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP14
View Details
2 suppliers