The 674-01 consists of two separate configurable dividers. The A Divider is a 7-bit divider and can divide by 3 to 129. The B Divider consists of a 9-bit divider followed by a post divider. The 9-bit divider can divide by 12 to 519. The post divider has eight settings of 1, 2, 4, 5, 6, 7, 8, and 10; giving a maximum total divide of 5190. The A and B Dividers can be cascaded to give a maximum divide of 669510. The 674-01 supports the 673 PLL Building Block and enables the user to build a full custom PLL synthesizer.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 674R-01LFT |
| Product Name | Dual-channel LVCMOS Clock Divider |
| Technology | CMOS |
| Device Type | Buffer |
| Supply Voltage | 5V |