Integrated Device Technology Low Phase Noise Zero Delay Buffer and Multiplier 670M-02LFT

Description
The ICS670 -02 is a high speed, low phase noise, Zero Delay Buffer ( ZDB ) which integrates IDT ’s proprietary analog/digital Phase Locked Loop ( PLL ) techniques. Part of IDT ’s ClockBlocksTM family, the part’s zero delay feature means that the rising edge of the input clock aligns with the rising edges of the outputs giving the appearance of no delay through the device. There are two identical outputs on the chip. The FBCLK should be used to connect to the FBIN . Each output has its own output enable pin. The ICS670 -02 is ideal for synchronizing outputs in a large variety of systems, from personal computers to datacommunications to video. By allowing off-chip feedback paths, the chip can eliminate the delay through other devices. The 15 different on-chip multipliers work in a variety of applications. For other multipliers, including functional multipliers, see the ICS527 .
Datasheet
Description
The ICS670 -02 is a high speed, low phase noise, Zero Delay Buffer ( ZDB ) which integrates IDT ’s proprietary analog/digital Phase Locked Loop ( PLL ) techniques. Part of IDT ’s ClockBlocksTM family, the part’s zero delay feature means that the rising edge of the input clock aligns with the rising edges of the outputs giving the appearance of no delay through the device. There are two identical outputs on the chip. The FBCLK should be used to connect to the FBIN . Each output has its own output enable pin. The ICS670 -02 is ideal for synchronizing outputs in a large variety of systems, from personal computers to datacommunications to video. By allowing off-chip feedback paths, the chip can eliminate the delay through other devices. The 15 different on-chip multipliers work in a variety of applications. For other multipliers, including functional multipliers, see the ICS527 .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Phase Noise Zero Delay Buffer and Multiplier - 670M-02LFT - Integrated Device Technology
San Jose, CA, USA
Low Phase Noise Zero Delay Buffer and Multiplier
670M-02LFT
Low Phase Noise Zero Delay Buffer and Multiplier 670M-02LFT
The ICS670 -02 is a high speed, low phase noise, Zero Delay Buffer ( ZDB ) which integrates IDT ’s proprietary analog/digital Phase Locked Loop ( PLL ) techniques. Part of IDT ’s ClockBlocksTM family, the part’s zero delay feature means that the rising edge of the input clock aligns with the rising edges of the outputs giving the appearance of no delay through the device. There are two identical outputs on the chip. The FBCLK should be used to connect to the FBIN . Each output has its own output enable pin. The ICS670 -02 is ideal for synchronizing outputs in a large variety of systems, from personal computers to datacommunications to video. By allowing off-chip feedback paths, the chip can eliminate the delay through other devices. The 15 different on-chip multipliers work in a variety of applications. For other multipliers, including functional multipliers, see the ICS527 .

The ICS670 -02 is a high speed, low phase noise, Zero Delay Buffer ( ZDB ) which integrates IDT ’s proprietary analog/digital Phase Locked Loop ( PLL ) techniques. Part of IDT ’s ClockBlocksTM family, the part’s zero delay feature means that the rising edge of the input clock aligns with the rising edges of the outputs giving the appearance of no delay through the device. There are two identical outputs on the chip. The FBCLK should be used to connect to the FBIN . Each output has its own output enable pin. The ICS670 -02 is ideal for synchronizing outputs in a large variety of systems, from personal computers to datacommunications to video. By allowing off-chip feedback paths, the chip can eliminate the delay through other devices. The 15 different on-chip multipliers work in a variety of applications. For other multipliers, including functional multipliers, see the ICS527 .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 670M-02LFT
Product Name Low Phase Noise Zero Delay Buffer and Multiplier
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers