Integrated Device Technology Low Phase Noise Zero Delay Buffer and Multiplier 670M-02LF

Description
The ICS670 -02 is a high speed, low phase noise, Zero Delay Buffer ( ZDB ) which integrates IDT ’s proprietary analog/digital Phase Locked Loop ( PLL ) techniques. Part of IDT ’s ClockBlocksTM family, the part’s zero delay feature means that the rising edge of the input clock aligns with the rising edges of the outputs giving the appearance of no delay through the device. There are two identical outputs on the chip. The FBCLK should be used to connect to the FBIN . Each output has its own output enable pin. The ICS670 -02 is ideal for synchronizing outputs in a large variety of systems, from personal computers to datacommunications to video. By allowing off-chip feedback paths, the chip can eliminate the delay through other devices. The 15 different on-chip multipliers work in a variety of applications. For other multipliers, including functional multipliers, see the ICS527 .
Datasheet
Description
The ICS670 -02 is a high speed, low phase noise, Zero Delay Buffer ( ZDB ) which integrates IDT ’s proprietary analog/digital Phase Locked Loop ( PLL ) techniques. Part of IDT ’s ClockBlocksTM family, the part’s zero delay feature means that the rising edge of the input clock aligns with the rising edges of the outputs giving the appearance of no delay through the device. There are two identical outputs on the chip. The FBCLK should be used to connect to the FBIN . Each output has its own output enable pin. The ICS670 -02 is ideal for synchronizing outputs in a large variety of systems, from personal computers to datacommunications to video. By allowing off-chip feedback paths, the chip can eliminate the delay through other devices. The 15 different on-chip multipliers work in a variety of applications. For other multipliers, including functional multipliers, see the ICS527 .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Phase Noise Zero Delay Buffer and Multiplier - 670M-02LF - Integrated Device Technology
San Jose, CA, USA
Low Phase Noise Zero Delay Buffer and Multiplier
670M-02LF
Low Phase Noise Zero Delay Buffer and Multiplier 670M-02LF
The ICS670 -02 is a high speed, low phase noise, Zero Delay Buffer ( ZDB ) which integrates IDT ’s proprietary analog/digital Phase Locked Loop ( PLL ) techniques. Part of IDT ’s ClockBlocksTM family, the part’s zero delay feature means that the rising edge of the input clock aligns with the rising edges of the outputs giving the appearance of no delay through the device. There are two identical outputs on the chip. The FBCLK should be used to connect to the FBIN . Each output has its own output enable pin. The ICS670 -02 is ideal for synchronizing outputs in a large variety of systems, from personal computers to datacommunications to video. By allowing off-chip feedback paths, the chip can eliminate the delay through other devices. The 15 different on-chip multipliers work in a variety of applications. For other multipliers, including functional multipliers, see the ICS527 .

The ICS670 -02 is a high speed, low phase noise, Zero Delay Buffer ( ZDB ) which integrates IDT ’s proprietary analog/digital Phase Locked Loop ( PLL ) techniques. Part of IDT ’s ClockBlocksTM family, the part’s zero delay feature means that the rising edge of the input clock aligns with the rising edges of the outputs giving the appearance of no delay through the device. There are two identical outputs on the chip. The FBCLK should be used to connect to the FBIN . Each output has its own output enable pin. The ICS670 -02 is ideal for synchronizing outputs in a large variety of systems, from personal computers to datacommunications to video. By allowing off-chip feedback paths, the chip can eliminate the delay through other devices. The 15 different on-chip multipliers work in a variety of applications. For other multipliers, including functional multipliers, see the ICS527 .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 670M-02LF
Product Name Low Phase Noise Zero Delay Buffer and Multiplier
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface Transceiver IC - 704-74ABT244N,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM6996A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers