Integrated Device Technology Low Skew 1 to 4 Clock Buffer 651SCMGI8

Description
The 651S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 651S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet
Description
The 651S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 651S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 651SCMGI8 - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
651SCMGI8
Low Skew 1 to 4 Clock Buffer 651SCMGI8
The 651S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 651S has best in class Additive Phase Jitter of sub 50 fsec.

The 651S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 651S has best in class Additive Phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 651SCMGI8
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Modems - ICs and Modules - SI2494-A-GMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers