Integrated Device Technology Low Skew 1 to 4 Clock Buffer 651SCMGI

Description
The 651S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 651S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet
Description
The 651S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 651S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 651SCMGI - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
651SCMGI
Low Skew 1 to 4 Clock Buffer 651SCMGI
The 651S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 651S has best in class Additive Phase Jitter of sub 50 fsec.

The 651S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 651S has best in class Additive Phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 651SCMGI
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32182-A-FM1R - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers