Integrated Device Technology Low Skew 1 to 4 Clock Buffer 651MLFT

Description
The 651 is a low skew, single input to four output, clock buffer. Part of IDT ’s ClockBlocksTM family, this is a low skew, small clock buffer. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.
Datasheet
Description
The 651 is a low skew, single input to four output, clock buffer. Part of IDT ’s ClockBlocksTM family, this is a low skew, small clock buffer. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 651MLFT - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
651MLFT
Low Skew 1 to 4 Clock Buffer 651MLFT
The 651 is a low skew, single input to four output, clock buffer. Part of IDT ’s ClockBlocksTM family, this is a low skew, small clock buffer. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.

The 651 is a low skew, single input to four output, clock buffer. Part of IDT ’s ClockBlocksTM family, this is a low skew, small clock buffer. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 651MLFT
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2434-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers