Integrated Device Technology Low Skew 1 to 4 Clock Buffer 651MILF

Description
The 651 is a low skew, single input to four output, clock buffer. Part of IDT ’s ClockBlocksTM family, this is a low skew, small clock buffer. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.
Datasheet
Description
The 651 is a low skew, single input to four output, clock buffer. Part of IDT ’s ClockBlocksTM family, this is a low skew, small clock buffer. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 651MILF - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
651MILF
Low Skew 1 to 4 Clock Buffer 651MILF
The 651 is a low skew, single input to four output, clock buffer. Part of IDT ’s ClockBlocksTM family, this is a low skew, small clock buffer. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.

The 651 is a low skew, single input to four output, clock buffer. Part of IDT ’s ClockBlocksTM family, this is a low skew, small clock buffer. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 651MILF
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261045-SI2457-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers