Integrated Device Technology Low Skew 1 to 4 Clock Buffer 621SDCGI

Description
The 621S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 621S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet
Description
The 621S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 621S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 621SDCGI - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
621SDCGI
Low Skew 1 to 4 Clock Buffer 621SDCGI
The 621S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 621S has best in class Additive Phase Jitter of sub 50 fsec.

The 621S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 621S has best in class Additive Phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 621SDCGI
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260823-SI32172-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers