Integrated Device Technology Low Skew 1 to 4 Clock Buffer 621SCMGI

Description
The 621S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 621S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet
Description
The 621S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 621S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 621SCMGI - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
621SCMGI
Low Skew 1 to 4 Clock Buffer 621SCMGI
The 621S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 621S has best in class Additive Phase Jitter of sub 50 fsec.

The 621S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 621S has best in class Additive Phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 621SCMGI
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Modems - ICs and Modules - SI2494-A-FMR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers