Integrated Device Technology 5.0V 2K x 8 Asynchronous Static RAM 6116LA120DB

Description
The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Request a Quote Datasheet
Description
The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 2K x 8 Asynchronous Static RAM - 6116LA120DB - Integrated Device Technology
San Jose, CA, USA
5.0V 2K x 8 Asynchronous Static RAM
6116LA120DB
5.0V 2K x 8 Asynchronous Static RAM 6116LA120DB
The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

Supplier's Site Datasheet
Memory - SRAM - 6116LA120DB - 776513-6116LA120DB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 6116LA120DB
776513-6116LA120DB
Memory - SRAM - 6116LA120DB 776513-6116LA120DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776513-6116LA120DB Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-CDIP (0.600", 15.24mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 120ns Family Name: 6116LA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 120ns Memory Interface: Parallel Manufacturer Package: 24-CDIP Alternative Parts (Cross-Reference): HM1-65162B-9; HM1-65162-9; HM1-65162B/883; CY6116A-20DC; Introduction Date: March 01, 1996 ECCN: 3A001.a.2.c Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776513-6116LA120DB
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-CDIP (0.600", 15.24mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 120ns
Family Name: 6116LA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 120ns
Memory Interface: Parallel
Manufacturer Package: 24-CDIP
Alternative Parts (Cross-Reference): HM1-65162B-9; HM1-65162-9; HM1-65162B/883; CY6116A-20DC;
Introduction Date: March 01, 1996
ECCN: 3A001.a.2.c
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 6116LA120DB 776513-6116LA120DB
Product Name 5.0V 2K x 8 Asynchronous Static RAM Memory - SRAM - 6116LA120DB
Memory Category SRAM Chip Volatile; SRAM Chip
Access Time 120 ns 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 16 kbits
Number of Words 2 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details