BR25G320F-3 is a 32kbit Serial EEPROM of SPI BUS Interface.
BR25G320F-3 is a 32Kbit Serial EEPROM of SPI BUS Interface.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Memory Chips | Memory Chips |
Product Number | BR25G320F-3 | BR25G320F-3 |
Product Name | 32KBit, SPI BUS, Low Power Serial EEPROM | SPI BUS EEPROM |
Memory Category | EEPROM | EEPROM |
Data Retention | 100 years | 100 years |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Density | 32 kbits | 32 kbits |
Number of Words | 4 k | 4 k |