Integrated Device Technology Low Phase Noise Clock Multiplier 601M-01ILFT

Description
The ICS601 -01 is a low-cost, low phase noise, high-performance clock synthesizer for applications which require low phase noise and low jitter. It is IDT ’s lowest phase noise multiplier, and also the lowest CMOS part in the industry. Using IDT ’s patented analog and digital Phase-Locked Loop ( PLL ) techniques, the chip accepts a 10 - 27 MHz crystal or clock input, and produces output clocks up to 156 MHz at 3.3 V. This product is intended for clock generation. It has low output jitter (variation in the output period), but input to output skew and jitter are not defined nor guaranteed. For applications which require definted input to output timing, use the ICS670 -01.
Datasheet
Description
The ICS601 -01 is a low-cost, low phase noise, high-performance clock synthesizer for applications which require low phase noise and low jitter. It is IDT ’s lowest phase noise multiplier, and also the lowest CMOS part in the industry. Using IDT ’s patented analog and digital Phase-Locked Loop ( PLL ) techniques, the chip accepts a 10 - 27 MHz crystal or clock input, and produces output clocks up to 156 MHz at 3.3 V. This product is intended for clock generation. It has low output jitter (variation in the output period), but input to output skew and jitter are not defined nor guaranteed. For applications which require definted input to output timing, use the ICS670 -01.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Phase Noise Clock Multiplier - 601M-01ILFT - Integrated Device Technology
San Jose, CA, USA
Low Phase Noise Clock Multiplier
601M-01ILFT
Low Phase Noise Clock Multiplier 601M-01ILFT
The ICS601 -01 is a low-cost, low phase noise, high-performance clock synthesizer for applications which require low phase noise and low jitter. It is IDT ’s lowest phase noise multiplier, and also the lowest CMOS part in the industry. Using IDT ’s patented analog and digital Phase-Locked Loop ( PLL ) techniques, the chip accepts a 10 - 27 MHz crystal or clock input, and produces output clocks up to 156 MHz at 3.3 V. This product is intended for clock generation. It has low output jitter (variation in the output period), but input to output skew and jitter are not defined nor guaranteed. For applications which require definted input to output timing, use the ICS670 -01.

The ICS601 -01 is a low-cost, low phase noise, high-performance clock synthesizer for applications which require low phase noise and low jitter. It is IDT ’s lowest phase noise multiplier, and also the lowest CMOS part in the industry. Using IDT ’s patented analog and digital Phase-Locked Loop ( PLL ) techniques, the chip accepts a 10 - 27 MHz crystal or clock input, and produces output clocks up to 156 MHz at 3.3 V. This product is intended for clock generation. It has low output jitter (variation in the output period), but input to output skew and jitter are not defined nor guaranteed. For applications which require definted input to output timing, use the ICS670 -01.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 601M-01ILFT
Product Name Low Phase Noise Clock Multiplier
Supply Voltage 3.3V; Other; 3.30-5.00
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Quad Interface Transceiver IC - 710-100114FC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54F04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details