Integrated Device Technology 2.5V to 3.3V High Performance Clock Buffer 5V2310PGG8

Description
The IDT5V2310 is a high performance, low skew clock buffer that operates up to 200MHz. Two banks of five outputs each provide low skewcopies of CLK . Through the use of control pins 1G and 2G, the outputs of banks 1Y(0:4) and 2Y(0:4) can be placed in a low state regardless of CLKinput. The device operates in 2.5V and 3.3V environments. The built-in output enable glitch suppression ensures a synchronized output enablesequence to distribute full period clock signals. The IDT5V2310 is characterized for operation from -40°C to +85°C.
Datasheet
Description
The IDT5V2310 is a high performance, low skew clock buffer that operates up to 200MHz. Two banks of five outputs each provide low skewcopies of CLK . Through the use of control pins 1G and 2G, the outputs of banks 1Y(0:4) and 2Y(0:4) can be placed in a low state regardless of CLKinput. The device operates in 2.5V and 3.3V environments. The built-in output enable glitch suppression ensures a synchronized output enablesequence to distribute full period clock signals. The IDT5V2310 is characterized for operation from -40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V to 3.3V High Performance Clock Buffer - 5V2310PGG8 - Integrated Device Technology
San Jose, CA, USA
2.5V to 3.3V High Performance Clock Buffer
5V2310PGG8
2.5V to 3.3V High Performance Clock Buffer 5V2310PGG8
The IDT5V2310 is a high performance, low skew clock buffer that operates up to 200MHz. Two banks of five outputs each provide low skewcopies of CLK . Through the use of control pins 1G and 2G, the outputs of banks 1Y(0:4) and 2Y(0:4) can be placed in a low state regardless of CLKinput. The device operates in 2.5V and 3.3V environments. The built-in output enable glitch suppression ensures a synchronized output enablesequence to distribute full period clock signals. The IDT5V2310 is characterized for operation from -40°C to +85°C.

The IDT5V2310 is a high performance, low skew clock buffer that operates up to 200MHz. Two banks of five outputs each provide low skewcopies of CLK . Through the use of control pins 1G and 2G, the outputs of banks 1Y(0:4) and 2Y(0:4) can be placed in a low state regardless of CLKinput. The device operates in 2.5V and 3.3V environments. The built-in output enable glitch suppression ensures a synchronized output enablesequence to distribute full period clock signals. The IDT5V2310 is characterized for operation from -40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5V2310PGG8
Product Name 2.5V to 3.3V High Performance Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261034-SI2435-F-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4532TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details