Integrated Device Technology 1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer 5PB1110PGGI8

Description
The 5PB1110 is a high-performance 1:10 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1110 also supports an Output Enable function. It is available in 20-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.
Datasheet
Description
The 5PB1110 is a high-performance 1:10 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1110 also supports an Output Enable function. It is available in 20-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer - 5PB1110PGGI8 - Integrated Device Technology
San Jose, CA, USA
1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer
5PB1110PGGI8
1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer 5PB1110PGGI8
The 5PB1110 is a high-performance 1:10 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1110 also supports an Output Enable function. It is available in 20-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

The 5PB1110 is a high-performance 1:10 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1110 also supports an Output Enable function. It is available in 20-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5PB1110PGGI8
Product Name 1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3203-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details