Integrated Device Technology 1.8 V to 3.3 V 1:8 LVCMOS High Performance Clock Buffer 5PB1108CMGI

Description
The 5PB1108 is a high-performance 1:8 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1108 also supports an Output Enable function. It is available in 16-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.
Datasheet
Description
The 5PB1108 is a high-performance 1:8 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1108 also supports an Output Enable function. It is available in 16-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 V to 3.3 V 1:8 LVCMOS High Performance Clock Buffer - 5PB1108CMGI - Integrated Device Technology
San Jose, CA, USA
1.8 V to 3.3 V 1:8 LVCMOS High Performance Clock Buffer
5PB1108CMGI
1.8 V to 3.3 V 1:8 LVCMOS High Performance Clock Buffer 5PB1108CMGI
The 5PB1108 is a high-performance 1:8 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1108 also supports an Output Enable function. It is available in 16-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

The 5PB1108 is a high-performance 1:8 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1108 also supports an Output Enable function. It is available in 16-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5PB1108CMGI
Product Name 1.8 V to 3.3 V 1:8 LVCMOS High Performance Clock Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers