Integrated Device Technology 1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer 5PB1104PGGI

Description
The 5PB1104 is a high-performance 1:4 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1104 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.
Datasheet
Description
The 5PB1104 is a high-performance 1:4 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1104 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer - 5PB1104PGGI - Integrated Device Technology
San Jose, CA, USA
1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer
5PB1104PGGI
1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer 5PB1104PGGI
The 5PB1104 is a high-performance 1:4 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1104 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

The 5PB1104 is a high-performance 1:4 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1104 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5PB1104PGGI
Product Name 1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Telecom - SI3203-B-GQR - 894447-SI3203-B-GQR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Package Type QFP; TQFP; 48-TQFP (7x7)
View Details
3 suppliers