Integrated Device Technology 1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer 5PB1104CMGI

Description
The 5PB1104 is a high-performance 1:4 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1104 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.
Datasheet
Description
The 5PB1104 is a high-performance 1:4 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1104 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer - 5PB1104CMGI - Integrated Device Technology
San Jose, CA, USA
1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer
5PB1104CMGI
1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer 5PB1104CMGI
The 5PB1104 is a high-performance 1:4 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1104 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

The 5PB1104 is a high-performance 1:4 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1104 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5PB1104CMGI
Product Name 1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Multiprotocol Transceivers - 1901092 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details