Integrated Device Technology 1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer 5PB1102CMGI

Description
The 5PB1102 is a high-performance 1:2 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50fsec RMS . The 5PB1102 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8V to 3.3V supply.
Datasheet
Description
The 5PB1102 is a high-performance 1:2 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50fsec RMS . The 5PB1102 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8V to 3.3V supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer - 5PB1102CMGI - Integrated Device Technology
San Jose, CA, USA
1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer
5PB1102CMGI
1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer 5PB1102CMGI
The 5PB1102 is a high-performance 1:2 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50fsec RMS . The 5PB1102 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8V to 3.3V supply.

The 5PB1102 is a high-performance 1:2 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50fsec RMS . The 5PB1102 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8V to 3.3V supply.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5PB1102CMGI
Product Name 1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4532TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3205-B-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details