Integrated Device Technology 1.8V DDR2/800 Zero Delay Buffer 5P61006PGGI8

Description
The IDT5P61006 is a low-cost, low voltage zero delay buffer for DDR2 /800 applications. Using analog/digital Phase-Locked Loop techniques, the device accepts a 425 MHz clock input and provides a zero-delay output of the same frequency. The IDT5P61006 features an on-chip feedback circuit, eliminating the need for external feedback traces and components.
Datasheet
Description
The IDT5P61006 is a low-cost, low voltage zero delay buffer for DDR2 /800 applications. Using analog/digital Phase-Locked Loop techniques, the device accepts a 425 MHz clock input and provides a zero-delay output of the same frequency. The IDT5P61006 features an on-chip feedback circuit, eliminating the need for external feedback traces and components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V DDR2/800 Zero Delay Buffer - 5P61006PGGI8 - Integrated Device Technology
San Jose, CA, USA
1.8V DDR2/800 Zero Delay Buffer
5P61006PGGI8
1.8V DDR2/800 Zero Delay Buffer 5P61006PGGI8
The IDT5P61006 is a low-cost, low voltage zero delay buffer for DDR2 /800 applications. Using analog/digital Phase-Locked Loop techniques, the device accepts a 425 MHz clock input and provides a zero-delay output of the same frequency. The IDT5P61006 features an on-chip feedback circuit, eliminating the need for external feedback traces and components.

The IDT5P61006 is a low-cost, low voltage zero delay buffer for DDR2 /800 applications. Using analog/digital Phase-Locked Loop techniques, the device accepts a 425 MHz clock input and provides a zero-delay output of the same frequency. The IDT5P61006 features an on-chip feedback circuit, eliminating the need for external feedback traces and components.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5P61006PGGI8
Product Name 1.8V DDR2/800 Zero Delay Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Line Interface ICs - 1900843 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details