Integrated Device Technology VersaClock 5 Low Power Programmable Clock Generator with Integrated Crystal 5P49V5935B000LTGI8

Description
The 5P49V5935 is a programmable clock generator intended for high performance consumer, networking, industrial, computing, and data communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using an I2C interface. This is IDT ’s fifth generation of programmable clock technology (VersaClock® 5). The 5P49V5935 , by default, uses an integrated 25 MHz crystal as an input reference. It also has a redundant external clock input. A glitchless manual switchover function allows selection of either input reference during normal operation. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system.
Datasheet
Description
The 5P49V5935 is a programmable clock generator intended for high performance consumer, networking, industrial, computing, and data communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using an I2C interface. This is IDT ’s fifth generation of programmable clock technology (VersaClock® 5). The 5P49V5935 , by default, uses an integrated 25 MHz crystal as an input reference. It also has a redundant external clock input. A glitchless manual switchover function allows selection of either input reference during normal operation. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VersaClock 5 Low Power Programmable Clock Generator with Integrated Crystal - 5P49V5935B000LTGI8 - Integrated Device Technology
San Jose, CA, USA
VersaClock 5 Low Power Programmable Clock Generator with Integrated Crystal
5P49V5935B000LTGI8
VersaClock 5 Low Power Programmable Clock Generator with Integrated Crystal 5P49V5935B000LTGI8
The 5P49V5935 is a programmable clock generator intended for high performance consumer, networking, industrial, computing, and data communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using an I2C interface. This is IDT ’s fifth generation of programmable clock technology (VersaClock® 5). The 5P49V5935 , by default, uses an integrated 25 MHz crystal as an input reference. It also has a redundant external clock input. A glitchless manual switchover function allows selection of either input reference during normal operation. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system.

The 5P49V5935 is a programmable clock generator intended for high performance consumer, networking, industrial, computing, and data communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using an I2C interface. This is IDT ’s fifth generation of programmable clock technology (VersaClock® 5). The 5P49V5935 , by default, uses an integrated 25 MHz crystal as an input reference. It also has a redundant external clock input. A glitchless manual switchover function allows selection of either input reference during normal operation.

Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 5P49V5935B000LTGI8
Product Name VersaClock 5 Low Power Programmable Clock Generator with Integrated Crystal
Device Type Clock Generator
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,HCSL,LVDS
Package Type Surface Mount; LGA
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100EL11MX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Clock/Timing - Application Specific - CYW305OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers