Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74LVC16344APAG 74LVC16344APAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 858007-74LVC16344APA G Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 858007-74LVC16344APA G Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74LVC16344APAG
858007-74LVC16344APAG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74LVC16344APAG 858007-74LVC16344APAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 858007-74LVC16344APA G Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 858007-74LVC16344APAG
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 74LVC16344APAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
74LVC16344APAG
Clock/Timing - Clock Buffers, Drivers 74LVC16344APAG
3.3V 1-TO 4 ADDRESS/CLOCK DRIVER

3.3V 1-TO 4 ADDRESS/CLOCK DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 858007-74LVC16344APAG 74LVC16344APAG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74LVC16344APAG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208NSG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers