Integrated Device Technology Fast CMOS 16-Bit Bi-Directional Transceiver 5962-9227201MXA

Description
The 5962-92272 (equivalent to 54FCT162245T ) 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 5962-92272 operates at -55C to +125C. (For commercial version, see 74FCT162245T )
Datasheet
Description
The 5962-92272 (equivalent to 54FCT162245T ) 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 5962-92272 operates at -55C to +125C. (For commercial version, see 74FCT162245T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS 16-Bit Bi-Directional Transceiver - 5962-9227201MXA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS 16-Bit Bi-Directional Transceiver
5962-9227201MXA
Fast CMOS 16-Bit Bi-Directional Transceiver 5962-9227201MXA
The 5962-92272 (equivalent to 54FCT162245T ) 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 5962-92272 operates at -55C to +125C. (For commercial version, see 74FCT162245T )

The 5962-92272 (equivalent to 54FCT162245T ) 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 5962-92272 operates at -55C to +125C. (For commercial version, see 74FCT162245T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5962-9227201MXA
Product Name Fast CMOS 16-Bit Bi-Directional Transceiver
Technology CMOS
Device Type Transceiver
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2457-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers