Integrated Device Technology Fast CMOS 16-Bit Buffer/Line Driver 5962-9227103MXA

Description
The 5962-92271 (equivalent to IDT 54FCT162244T ) 16-Bit high speed and low power Buffer/Line Driver is for bus interface or signal buffering applications and has three-state controls allowing independent 4-bit, 8-bit or combined 16-bit operation. The 5962-92271 operates at -55C to +125C. (For commercial version, see 74FCT162244T )
Datasheet
Description
The 5962-92271 (equivalent to IDT 54FCT162244T ) 16-Bit high speed and low power Buffer/Line Driver is for bus interface or signal buffering applications and has three-state controls allowing independent 4-bit, 8-bit or combined 16-bit operation. The 5962-92271 operates at -55C to +125C. (For commercial version, see 74FCT162244T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS 16-Bit Buffer/Line Driver - 5962-9227103MXA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS 16-Bit Buffer/Line Driver
5962-9227103MXA
Fast CMOS 16-Bit Buffer/Line Driver 5962-9227103MXA
The 5962-92271 (equivalent to IDT 54FCT162244T ) 16-Bit high speed and low power Buffer/Line Driver is for bus interface or signal buffering applications and has three-state controls allowing independent 4-bit, 8-bit or combined 16-bit operation. The 5962-92271 operates at -55C to +125C. (For commercial version, see 74FCT162244T )

The 5962-92271 (equivalent to IDT 54FCT162244T ) 16-Bit high speed and low power Buffer/Line Driver is for bus interface or signal buffering applications and has three-state controls allowing independent 4-bit, 8-bit or combined 16-bit operation. The 5962-92271 operates at -55C to +125C. (For commercial version, see 74FCT162244T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5962-9227103MXA
Product Name Fast CMOS 16-Bit Buffer/Line Driver
Technology CMOS
Device Type Line / Bus Driver; Buffer
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4532TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
QFN Interface Transceiver IC - 722-SI2494-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers