Integrated Device Technology Fast CMOS 16-Bit Buffer/Line Driver 5962-9225701MXA

Description
The 5962-92257 (equivalent to IDT 54FCT16244T ) 16-Bit high speed and low power Buffer/Line Driver has three-state controls allowing independent 4-bit, 8-bit or combined 16-bit operation. It is ideally suited for driving high capacitance loads(>200pF) and low impedance backplanes. The 5962-92257 operates at -55C to +125C. (For commercial version, see 74FCT16244T )
Datasheet
Description
The 5962-92257 (equivalent to IDT 54FCT16244T ) 16-Bit high speed and low power Buffer/Line Driver has three-state controls allowing independent 4-bit, 8-bit or combined 16-bit operation. It is ideally suited for driving high capacitance loads(>200pF) and low impedance backplanes. The 5962-92257 operates at -55C to +125C. (For commercial version, see 74FCT16244T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS 16-Bit Buffer/Line Driver - 5962-9225701MXA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS 16-Bit Buffer/Line Driver
5962-9225701MXA
Fast CMOS 16-Bit Buffer/Line Driver 5962-9225701MXA
The 5962-92257 (equivalent to IDT 54FCT16244T ) 16-Bit high speed and low power Buffer/Line Driver has three-state controls allowing independent 4-bit, 8-bit or combined 16-bit operation. It is ideally suited for driving high capacitance loads(>200pF) and low impedance backplanes. The 5962-92257 operates at -55C to +125C. (For commercial version, see 74FCT16244T )

The 5962-92257 (equivalent to IDT 54FCT16244T ) 16-Bit high speed and low power Buffer/Line Driver has three-state controls allowing independent 4-bit, 8-bit or combined 16-bit operation. It is ideally suited for driving high capacitance loads(>200pF) and low impedance backplanes. The 5962-92257 operates at -55C to +125C. (For commercial version, see 74FCT16244T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5962-9225701MXA
Product Name Fast CMOS 16-Bit Buffer/Line Driver
Technology CMOS
Device Type Line / Bus Driver; Buffer
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI3008-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers