Integrated Device Technology Fast CMOS Octal D Register 5962-9222203M2A

Description
The 5962-92222 (equivalent to IDT 54FCT574T ) is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92222 operates at -55C to +125C. (For commercial version, see 74FCT574T )
Datasheet
Description
The 5962-92222 (equivalent to IDT 54FCT574T ) is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92222 operates at -55C to +125C. (For commercial version, see 74FCT574T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal D Register - 5962-9222203M2A - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal D Register
5962-9222203M2A
Fast CMOS Octal D Register 5962-9222203M2A
The 5962-92222 (equivalent to IDT 54FCT574T ) is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92222 operates at -55C to +125C. (For commercial version, see 74FCT574T )

The 5962-92222 (equivalent to IDT 54FCT574T ) is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92222 operates at -55C to +125C. (For commercial version, see 74FCT574T )

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers OCTAL D REGISTER

Registers OCTAL D REGISTER

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 5962-9222203M2A 5962-9222203M2A
Product Name Fast CMOS Octal D Register Registers
Supply Voltage 5V
Output Characteristics 3-State
Package Type LCCC
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-2020-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
3 suppliers
SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers