Integrated Device Technology Fast CMOS Octal D Register 5962-9221806MRA

Description
The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92218 operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet
Description
The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92218 operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal D Register - 5962-9221806MRA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal D Register
5962-9221806MRA
Fast CMOS Octal D Register 5962-9221806MRA
The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92218 operates at -55C to +125C. (For commercial version, see 74FCT374T )

The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92218 operates at -55C to +125C. (For commercial version, see 74FCT374T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Shift Registers
Product Number 5962-9221806MRA
Product Name Fast CMOS Octal D Register
Supply Voltage 5V
Output Characteristics 3-State
Package Type CDIP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC7731N,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 64
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195E - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details