Nexperia B.V. 8-bit serial-in/serial-out or parallel-out shift register; 3-state 74LVC595ABQ,115

Description
The 74LVC595A is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Balanced propagation delays All inputs have Schmitt-trigger action Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote
Description
The 74LVC595A is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Balanced propagation delays All inputs have Schmitt-trigger action Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC595ABQ is an 8-bit serial-in/serial-out or parallel-out shift register with a storage register and 3-state outputs, housed in a DHVQFN16 package with a body size of 2.5 × 3.5 × 0.85 mm. It operates over a supply voltage range of 1.2 V to 3.6 V, accepts overvoltage tolerant inputs up to 5.5 V, and supports partial power-down operation via I_OFF circuitry. All inputs feature Schmitt-trigger action, and the device complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36. It is specified for operation from -40 °C to +125 °C and meets ESD protection standards HBM class 2 (>2000 V) and CDM class C3 (>1000 V).

Datasheet Summary
Powered by GS/AI

The 74LVC595ABQ is an 8-bit serial-in/serial-out or parallel-out shift register with a storage register and 3-state outputs, housed in a DHVQFN16 package with a body size of 2.5 × 3.5 × 0.85 mm. It operates over a supply voltage range of 1.2 V to 3.6 V, accepts overvoltage tolerant inputs up to 5.5 V, and supports partial power-down operation via I_OFF circuitry. All inputs feature Schmitt-trigger action, and the device complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36. It is specified for operation from -40 °C to +125 °C and meets ESD protection standards HBM class 2 (>2000 V) and CDM class C3 (>1000 V).

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595ABQ,115 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in/serial-out or parallel-out shift register; 3-state
74LVC595ABQ,115
8-bit serial-in/serial-out or parallel-out shift register; 3-state 74LVC595ABQ,115
The 74LVC595A is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Balanced propagation delays All inputs have Schmitt-trigger action Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Serial-to-parallel data conversion Remote control holding register

The 74LVC595A is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.2 V to 3.6 V
  • Overvoltage tolerant inputs to 5.5 V
  • CMOS low power dissipation
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Shift Registers - 1727-7051-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-7051-1-ND
Shift Registers 1727-7051-1-ND
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 1727-7051-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-7051-6-ND
Shift Registers 1727-7051-6-ND
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 1727-7051-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-7051-2-ND
Shift Registers 1727-7051-2-ND
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Logic - Logic - Shift Registers - 74LVC595ABQ,115 - 1009462-74LVC595ABQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74LVC595ABQ,115
1009462-74LVC595ABQ,115
Logic - Logic - Shift Registers - 74LVC595ABQ,115 1009462-74LVC595ABQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009462-74LVC595ABQ, 115 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DHVQFN (2.5x3.5) Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009462-74LVC595ABQ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DHVQFN (2.5x3.5)
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC 8BIT SHIFT REGISTER 16HVQFN - 554-74LVC595ABQ,115 - Utmel Electronic Limited
Hong Kong, China
IC 8BIT SHIFT REGISTER 16HVQFN
554-74LVC595ABQ,115
IC 8BIT SHIFT REGISTER 16HVQFN 554-74LVC595ABQ,115
IC 8BIT SHIFT REGISTER 16HVQFN

IC 8BIT SHIFT REGISTER 16HVQFN

Supplier's Site
Logic - Shift Registers - 74LVC595ABQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74LVC595ABQ,115
Logic - Shift Registers 74LVC595ABQ,115
IC 8BIT SHIFT REGISTER 16HVQFN

IC 8BIT SHIFT REGISTER 16HVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74LVC595ABQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74LVC595ABQ,115
Integrated Circuits (ICs) - Logic - Shift Registers 74LVC595ABQ,115
IC 8BIT SHIFT REGISTER 16HVQFN

IC 8BIT SHIFT REGISTER 16HVQFN

Supplier's Site
Shift Registers - 74LVC595ABQ,115 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74LVC595ABQ,115
Shift Registers 74LVC595ABQ,115
IC 8BIT SHIFT REGISTER 16HVQFN

IC 8BIT SHIFT REGISTER 16HVQFN

Supplier's Site Datasheet
Shift Registers - 74LVC595ABQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74LVC595ABQ,115
Shift Registers 74LVC595ABQ,115
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74LVC595ABQ,115 1727-7051-1-ND 1009462-74LVC595ABQ,115 554-74LVC595ABQ,115 74LVC595ABQ,115 74LVC595ABQ,115 74LVC595ABQ,115 74LVC595ABQ,115
Product Name 8-bit serial-in/serial-out or parallel-out shift register; 3-state Shift Registers Logic - Logic - Shift Registers - 74LVC595ABQ,115 IC 8BIT SHIFT REGISTER 16HVQFN Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage +6.5 1.65V ~ 3.6V 1.65 V ~ 3.6 V -3.3V; 3V; 3.3V 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State Tri-State Tri-State 3-State; Tri-State
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1 Other; 16-VFQFN Exposed Pad Other; 16-DHVQFN (2.5x3.5) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74AHCT164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
8-bit shift register with output register - 74HC594D-Q100,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
5 suppliers
 - 74HC165D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type Other; SOT109-1
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595ABQ/GX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details