Integrated Device Technology Fast CMOS Octal Bi-Directional Transceiver 5962-9221403MRA

Description
The 5962-92214 (equivalent to IDT 54FCT245T ) octal bidirectional transceiver is designed for asynchronous two way communication between data buses. The transmit/receive (T/R) input determines the direction of data flow through the bidirectional transceiver. The 5962-92214 operates at -55C to +125C. (For commercial version, see 74FCT245T )
Datasheet
Description
The 5962-92214 (equivalent to IDT 54FCT245T ) octal bidirectional transceiver is designed for asynchronous two way communication between data buses. The transmit/receive (T/R) input determines the direction of data flow through the bidirectional transceiver. The 5962-92214 operates at -55C to +125C. (For commercial version, see 74FCT245T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal Bi-Directional Transceiver - 5962-9221403MRA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal Bi-Directional Transceiver
5962-9221403MRA
Fast CMOS Octal Bi-Directional Transceiver 5962-9221403MRA
The 5962-92214 (equivalent to IDT 54FCT245T ) octal bidirectional transceiver is designed for asynchronous two way communication between data buses. The transmit/receive (T/R) input determines the direction of data flow through the bidirectional transceiver. The 5962-92214 operates at -55C to +125C. (For commercial version, see 74FCT245T )

The 5962-92214 (equivalent to IDT 54FCT245T ) octal bidirectional transceiver is designed for asynchronous two way communication between data buses. The transmit/receive (T/R) input determines the direction of data flow through the bidirectional transceiver. The 5962-92214 operates at -55C to +125C. (For commercial version, see 74FCT245T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5962-9221403MRA
Product Name Fast CMOS Octal Bi-Directional Transceiver
Technology CMOS
Device Type Transceiver
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QM55003TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers