Integrated Device Technology Fast CMOS Octal Bi-Directional Transceiver 5962-9221401M2A

Description
The 5962-92214 (equivalent to IDT 54FCT245T ) octal bidirectional transceiver is designed for asynchronous two way communication between data buses. The transmit/receive (T/R) input determines the direction of data flow through the bidirectional transceiver. The 5962-92214 operates at -55C to +125C. (For commercial version, see 74FCT245T )
Datasheet
Description
The 5962-92214 (equivalent to IDT 54FCT245T ) octal bidirectional transceiver is designed for asynchronous two way communication between data buses. The transmit/receive (T/R) input determines the direction of data flow through the bidirectional transceiver. The 5962-92214 operates at -55C to +125C. (For commercial version, see 74FCT245T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal Bi-Directional Transceiver - 5962-9221401M2A - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal Bi-Directional Transceiver
5962-9221401M2A
Fast CMOS Octal Bi-Directional Transceiver 5962-9221401M2A
The 5962-92214 (equivalent to IDT 54FCT245T ) octal bidirectional transceiver is designed for asynchronous two way communication between data buses. The transmit/receive (T/R) input determines the direction of data flow through the bidirectional transceiver. The 5962-92214 operates at -55C to +125C. (For commercial version, see 74FCT245T )

The 5962-92214 (equivalent to IDT 54FCT245T ) octal bidirectional transceiver is designed for asynchronous two way communication between data buses. The transmit/receive (T/R) input determines the direction of data flow through the bidirectional transceiver. The 5962-92214 operates at -55C to +125C. (For commercial version, see 74FCT245T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5962-9221401M2A
Product Name Fast CMOS Octal Bi-Directional Transceiver
Technology CMOS
Device Type Transceiver
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - RFX2411 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 2281603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details