Integrated Device Technology Fast CMOS Octal Buffer/Line Driver 5962-9220303M2A

Description
The 5962-92203 (equivalent to IDT 54FCT244T ) octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/receiver which provides improved board density. The 5962-92203 operates at -55C to +125C. (For commercial version, see 74FCT244T )
Datasheet
Description
The 5962-92203 (equivalent to IDT 54FCT244T ) octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/receiver which provides improved board density. The 5962-92203 operates at -55C to +125C. (For commercial version, see 74FCT244T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal Buffer/Line Driver - 5962-9220303M2A - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal Buffer/Line Driver
5962-9220303M2A
Fast CMOS Octal Buffer/Line Driver 5962-9220303M2A
The 5962-92203 (equivalent to IDT 54FCT244T ) octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/receiver which provides improved board density. The 5962-92203 operates at -55C to +125C. (For commercial version, see 74FCT244T )

The 5962-92203 (equivalent to IDT 54FCT244T ) octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/receiver which provides improved board density. The 5962-92203 operates at -55C to +125C. (For commercial version, see 74FCT244T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5962-9220303M2A
Product Name Fast CMOS Octal Buffer/Line Driver
Technology CMOS
Device Type Line / Bus Driver; Buffer
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers