Integrated Device Technology Glitch-Free Clock Mulitplexer 580G-01LFT

Description
The 580-01 is a clock multiplexer (mux) designed to switch between two clock sources with no glitches or short pulses. The operation of the mux is controlled by an input pin but the part can also be configured to switch automatically if one of the input clocks stops. The part also provides clock detection by reporting when an input clock has stopped. For a clock mux with zero delay and smooth switching, see either the 581-01 or the 581-02.
Datasheet
Description
The 580-01 is a clock multiplexer (mux) designed to switch between two clock sources with no glitches or short pulses. The operation of the mux is controlled by an input pin but the part can also be configured to switch automatically if one of the input clocks stops. The part also provides clock detection by reporting when an input clock has stopped. For a clock mux with zero delay and smooth switching, see either the 581-01 or the 581-02.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glitch-Free Clock Mulitplexer - 580G-01LFT - Integrated Device Technology
San Jose, CA, USA
Glitch-Free Clock Mulitplexer
580G-01LFT
Glitch-Free Clock Mulitplexer 580G-01LFT
The 580-01 is a clock multiplexer (mux) designed to switch between two clock sources with no glitches or short pulses. The operation of the mux is controlled by an input pin but the part can also be configured to switch automatically if one of the input clocks stops. The part also provides clock detection by reporting when an input clock has stopped. For a clock mux with zero delay and smooth switching, see either the 581-01 or the 581-02.

The 580-01 is a clock multiplexer (mux) designed to switch between two clock sources with no glitches or short pulses. The operation of the mux is controlled by an input pin but the part can also be configured to switch automatically if one of the input clocks stops. The part also provides clock detection by reporting when an input clock has stopped. For a clock mux with zero delay and smooth switching, see either the 581-01 or the 581-02.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 580G-01LFT
Product Name Glitch-Free Clock Mulitplexer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers
QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Line Interface ICs - 1901174P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details