Integrated Device Technology Multiplier and Zero Delay Buffer 570AILFT

Description
The IDT570 is a high-performance Zero Delay Buffer ( ZDB ) which integrates IDT 's proprietary analog/digital Phase Locked Loop ( PLL ) techniques. The A version is recommended for 5 V designs and the B version for 3.3 V designs. The chip is part of IDT 's ClockBlocks™ family, and was designed as a performance upgrade to meet today's higher speed and lower voltage requirements. The zero delay feature means that the rising edge of the input clock aligns with the rising edges of both output clocks, giving the appearance of no delay through the device. There are two outputs on the chip, one being a low-skew divide by two of the other output. The device incorporates an all-chip power down/tri-state mode that stops the internal PLL and puts both outputs into a high impedance state. The IDT570 is ideal for synchronizing outputs in a large variety of systems, from personal computers to data communications to graphIDT/video. By allowing off-chip feedback paths, the device can eliminate the delay through other devices.
Datasheet
Description
The IDT570 is a high-performance Zero Delay Buffer ( ZDB ) which integrates IDT 's proprietary analog/digital Phase Locked Loop ( PLL ) techniques. The A version is recommended for 5 V designs and the B version for 3.3 V designs. The chip is part of IDT 's ClockBlocks™ family, and was designed as a performance upgrade to meet today's higher speed and lower voltage requirements. The zero delay feature means that the rising edge of the input clock aligns with the rising edges of both output clocks, giving the appearance of no delay through the device. There are two outputs on the chip, one being a low-skew divide by two of the other output. The device incorporates an all-chip power down/tri-state mode that stops the internal PLL and puts both outputs into a high impedance state. The IDT570 is ideal for synchronizing outputs in a large variety of systems, from personal computers to data communications to graphIDT/video. By allowing off-chip feedback paths, the device can eliminate the delay through other devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplier and Zero Delay Buffer - 570AILFT - Integrated Device Technology
San Jose, CA, USA
Multiplier and Zero Delay Buffer
570AILFT
Multiplier and Zero Delay Buffer 570AILFT
The IDT570 is a high-performance Zero Delay Buffer ( ZDB ) which integrates IDT 's proprietary analog/digital Phase Locked Loop ( PLL ) techniques. The A version is recommended for 5 V designs and the B version for 3.3 V designs. The chip is part of IDT 's ClockBlocks™ family, and was designed as a performance upgrade to meet today's higher speed and lower voltage requirements. The zero delay feature means that the rising edge of the input clock aligns with the rising edges of both output clocks, giving the appearance of no delay through the device. There are two outputs on the chip, one being a low-skew divide by two of the other output. The device incorporates an all-chip power down/tri-state mode that stops the internal PLL and puts both outputs into a high impedance state. The IDT570 is ideal for synchronizing outputs in a large variety of systems, from personal computers to data communications to graphIDT/video. By allowing off-chip feedback paths, the device can eliminate the delay through other devices.

The IDT570 is a high-performance Zero Delay Buffer ( ZDB ) which integrates IDT 's proprietary analog/digital Phase Locked Loop ( PLL ) techniques. The A version is recommended for 5 V designs and the B version for 3.3 V designs. The chip is part of IDT 's ClockBlocks™ family, and was designed as a performance upgrade to meet today's higher speed and lower voltage requirements. The zero delay feature means that the rising edge of the input clock aligns with the rising edges of both output clocks, giving the appearance of no delay through the device. There are two outputs on the chip, one being a low-skew divide by two of the other output. The device incorporates an all-chip power down/tri-state mode that stops the internal PLL and puts both outputs into a high impedance state. The IDT570 is ideal for synchronizing outputs in a large variety of systems, from personal computers to data communications to graphIDT/video. By allowing off-chip feedback paths, the device can eliminate the delay through other devices.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 570AILFT
Product Name Multiplier and Zero Delay Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3202-G-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 7512793P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers