Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 558G-01LFT 558G-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776394-558G-01LFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 5.5 V Input: CMOS, PECL Output: 3-State, CMOS Family Name: 558-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 558G-01; 558G-01T; 558G-01LF; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776394-558G-01LFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 5.5 V Input: CMOS, PECL Output: 3-State, CMOS Family Name: 558-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 558G-01; 558G-01T; 558G-01LF; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 558G-01LFT
776394-558G-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 558G-01LFT 776394-558G-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776394-558G-01LFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 5.5 V Input: CMOS, PECL Output: 3-State, CMOS Family Name: 558-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 558G-01; 558G-01T; 558G-01LF; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776394-558G-01LFT
Series: ClockBlocks
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 250MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 5.5 V
Input: CMOS, PECL
Output: 3-State, CMOS
Family Name: 558-01
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 558G-01; 558G-01T; 558G-01LF;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776394-558G-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 558G-01LFT
Device Type Clock Driver
Bus Interface CMOS; 3-State, CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DBLE - 1174184-CDC208DBLE - Win Source Electronics
Specs
Device Type Clock Driver
Package Type SSOP
View Details