Integrated Device Technology 2:1 Multiplexer Chip For PCI-Express GEN1 557GI-08LF

Description
The 557-08 is a 2:1 multiplexer chip that allows the user to select one of the two HCSL (Host Clock Signal Level) input pairs and fans out to one pair of differential HCSL or LVDS outputs. This chip is suited especially for PCI -Express applications, where there is a need to select the PCI -Express clock either locally from the PCI -E card or from the motherboard.
Datasheet
Description
The 557-08 is a 2:1 multiplexer chip that allows the user to select one of the two HCSL (Host Clock Signal Level) input pairs and fans out to one pair of differential HCSL or LVDS outputs. This chip is suited especially for PCI -Express applications, where there is a need to select the PCI -Express clock either locally from the PCI -E card or from the motherboard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 Multiplexer Chip For PCI-Express GEN1 - 557GI-08LF - Integrated Device Technology
San Jose, CA, USA
2:1 Multiplexer Chip For PCI-Express GEN1
557GI-08LF
2:1 Multiplexer Chip For PCI-Express GEN1 557GI-08LF
The 557-08 is a 2:1 multiplexer chip that allows the user to select one of the two HCSL (Host Clock Signal Level) input pairs and fans out to one pair of differential HCSL or LVDS outputs. This chip is suited especially for PCI -Express applications, where there is a need to select the PCI -Express clock either locally from the PCI -E card or from the motherboard.

The 557-08 is a 2:1 multiplexer chip that allows the user to select one of the two HCSL (Host Clock Signal Level) input pairs and fans out to one pair of differential HCSL or LVDS outputs. This chip is suited especially for PCI -Express applications, where there is a need to select the PCI -Express clock either locally from the PCI -E card or from the motherboard.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 557GI-08LF
Product Name 2:1 Multiplexer Chip For PCI-Express GEN1
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32175-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers