Integrated Device Technology Quad Differential PCI-Express GEN1 Clock Source 557GI-05ALF

Description
The 557-05A is a spread-spectrum clock generator that supports PCI -Express requirements. It is used in PC or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The device provides four differential HCSL or LVDS high-frequency outputs with spread spectrum capability. The output frequency and spread type are selectable using external pins.
Datasheet
Description
The 557-05A is a spread-spectrum clock generator that supports PCI -Express requirements. It is used in PC or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The device provides four differential HCSL or LVDS high-frequency outputs with spread spectrum capability. The output frequency and spread type are selectable using external pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Differential PCI-Express GEN1 Clock Source - 557GI-05ALF - Integrated Device Technology
San Jose, CA, USA
Quad Differential PCI-Express GEN1 Clock Source
557GI-05ALF
Quad Differential PCI-Express GEN1 Clock Source 557GI-05ALF
The 557-05A is a spread-spectrum clock generator that supports PCI -Express requirements. It is used in PC or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The device provides four differential HCSL or LVDS high-frequency outputs with spread spectrum capability. The output frequency and spread type are selectable using external pins.

The 557-05A is a spread-spectrum clock generator that supports PCI -Express requirements. It is used in PC or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The device provides four differential HCSL or LVDS high-frequency outputs with spread spectrum capability. The output frequency and spread type are selectable using external pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 557GI-05ALF
Product Name Quad Differential PCI-Express GEN1 Clock Source
Device Type Real Time Clock
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ-REEL7 - 910038-AD9518-3BCPZ-REEL7 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details