Integrated Device Technology Low Skew 1 to 4 Clock Buffer 553MILFT

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 553S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage The 553 is a low skew, single input to four output, clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest skew, small clock buffer. See the 552-02 for a 1 to 8 low skew buffer. For more than eight outputs, see the MK74CBxxx BuffaloTM series of clock drivers. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 553S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage The 553 is a low skew, single input to four output, clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest skew, small clock buffer. See the 552-02 for a 1 to 8 low skew buffer. For more than eight outputs, see the MK74CBxxx BuffaloTM series of clock drivers. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 553MILFT - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
553MILFT
Low Skew 1 to 4 Clock Buffer 553MILFT
Alternative Products NOTICE - The following device(s) are recommended alternatives: 553S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage The 553 is a low skew, single input to four output, clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest skew, small clock buffer. See the 552-02 for a 1 to 8 low skew buffer. For more than eight outputs, see the MK74CBxxx BuffaloTM series of clock drivers. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 553S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage

The 553 is a low skew, single input to four output, clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest skew, small clock buffer. See the 552-02 for a 1 to 8 low skew buffer. For more than eight outputs, see the MK74CBxxx BuffaloTM series of clock drivers. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 553MILFT
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32172-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1464797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details