Integrated Device Technology Low Skew 1 to 4 Clock Buffer 553MILF

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 553S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage The 553 is a low skew, single input to four output, clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest skew, small clock buffer. See the 552-02 for a 1 to 8 low skew buffer. For more than eight outputs, see the MK74CBxxx BuffaloTM series of clock drivers. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 553S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage The 553 is a low skew, single input to four output, clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest skew, small clock buffer. See the 552-02 for a 1 to 8 low skew buffer. For more than eight outputs, see the MK74CBxxx BuffaloTM series of clock drivers. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 553MILF - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
553MILF
Low Skew 1 to 4 Clock Buffer 553MILF
Alternative Products NOTICE - The following device(s) are recommended alternatives: 553S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage The 553 is a low skew, single input to four output, clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest skew, small clock buffer. See the 552-02 for a 1 to 8 low skew buffer. For more than eight outputs, see the MK74CBxxx BuffaloTM series of clock drivers. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 553S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage

The 553 is a low skew, single input to four output, clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest skew, small clock buffer. See the 552-02 for a 1 to 8 low skew buffer. For more than eight outputs, see the MK74CBxxx BuffaloTM series of clock drivers. IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact us for all of your clocking needs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 553MILF
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details