Integrated Device Technology Low Skew 1 to 4 Clock Buffer 551SDCGI

Description
The 551S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 551S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet
Description
The 551S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 551S has best in class Additive Phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 551SDCGI - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
551SDCGI
Low Skew 1 to 4 Clock Buffer 551SDCGI
The 551S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 551S has best in class Additive Phase Jitter of sub 50 fsec.

The 551S is a low cost, high-speed single input to four output LVCMOS clock buffer. The 551S has best in class Additive Phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 551SDCGI
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3220-G-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers